EPCOS AG 330uH 100KHz 1A Inductor and Choke B82500C0000A008

Description
VHF Choke Wirewound 330uH 20% 100KHz Ferrite 1A 600mOhm DCR AXL Bulk Product overview: B82500C0000A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82500C0000A008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VHF Choke Wirewound 330uH 20% 100KHz Ferrite 1A 600mOhm DCR AXL Bulk Product overview: B82500C0000A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82500C0000A008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330uH 100KHz 1A Inductor and Choke - 71-B82500C0000A008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 100KHz 1A Inductor and Choke
71-B82500C0000A008
330uH 100KHz 1A Inductor and Choke 71-B82500C0000A008
VHF Choke Wirewound 330uH 20% 100KHz Ferrite 1A 600mOhm DCR AXL Bulk Product overview: B82500C0000A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82500C0000A008 can be used for catalog matching and distributor lookup.

VHF Choke Wirewound 330uH 20% 100KHz Ferrite 1A 600mOhm DCR AXL Bulk Product overview: B82500C0000A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82500C0000A008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75313-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75313-ND
Fixed Inductors 495-75313-ND
330µH Unshielded Wirewound Inductor 1A 600mOhm Axial

330µH Unshielded Wirewound Inductor 1A 600mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 Mhz Rohs Compliant Epcos - 94W7864 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 Mhz Rohs Compliant Epcos
94W7864
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 Mhz Rohs Compliant Epcos 94W7864
Axial Leaded High Frequency Inductor, VHF Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 MHz RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82500C0000A008 495-75313-ND 94W7864
Product Name 330uH 100KHz 1A Inductor and Choke Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 330 H, 20%, 1 A, 4.2 Mhz Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology VHF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Axial; Axial Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers