680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard
680nH Unshielded Wirewound Inductor 190mA 1.7Ohm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021776-B82498F3681J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 190mA
Inductance: 680nH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 23 @ 50MHz
Frequency - Self Resonant: 300MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0907 (2317 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Inductor RF Molded Wirewound 0.68uH 5% 25MHz 23Q-Factor Ceramic 0.19A 1.7Ohm DCR 0805 T/R Product overview: B82498F3681J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 25MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 25MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-3436-1-ND | 1021776-B82498F3681J000 | 71-B82498F3681J000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82498F3681J000 | 0.68uH 25MHz 0.19A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |