Inductor RF Molded Wirewound 0.0056uH 10% 250MHz 50Q-Factor Ceramic 0.9A 0.04Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3569K001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0056uH, 250MHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0056uH, 250MHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3569K001 can be used for catalog matching and distributor lookup.
5.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max Nonstandard
5.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max Nonstandard
5.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82498F3569K001 | 495-77053-1-ND |
| Product Name | Automotive 0.0056uH 250MHz 0.9A Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | RF | |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 50 | 50 |