EPCOS AG Automotive 0.056uH 200MHz 0.6A Inductor and Choke B82498F3560J001

Description
Inductor RF Molded Wirewound 0.056uH 5% 200MHz 60Q-Factor Ceramic 0.6A 0.14Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3560J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3560J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.056uH 5% 200MHz 60Q-Factor Ceramic 0.6A 0.14Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3560J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3560J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-B82498F3560J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.056uH 200MHz 0.6A Inductor and Choke
71-B82498F3560J001
Automotive 0.056uH 200MHz 0.6A Inductor and Choke 71-B82498F3560J001
Inductor RF Molded Wirewound 0.056uH 5% 200MHz 60Q-Factor Ceramic 0.6A 0.14Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3560J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3560J001 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.056uH 5% 200MHz 60Q-Factor Ceramic 0.6A 0.14Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3560J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3560J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82498F3560J001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3560J001-ND
Fixed Inductors B82498F3560J001-ND
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3560J001 B82498F3560J001-ND
Product Name Automotive 0.056uH 200MHz 0.6A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details