EPCOS AG Fixed Inductors B82498F3560J000

Description
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2041-1-ND
Fixed Inductors 495-2041-1-ND
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2041-2-ND
Fixed Inductors 495-2041-2-ND
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2041-6-ND
Fixed Inductors 495-2041-6-ND
56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 600mA 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82498F3560J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82498F3560J000
Fixed Inductors B82498F3560J000
FIXED IND 56NH 600MA 140MOHM SMD

FIXED IND 56NH 600MA 140MOHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 56Nh, 0.6A, 0805 Rohs Compliant Epcos - 29AJ4401 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 56Nh, 0.6A, 0805 Rohs Compliant Epcos
29AJ4401
Wirewound Inductor, 56Nh, 0.6A, 0805 Rohs Compliant Epcos 29AJ4401
WIREWOUND INDUCTOR, 56NH, 0.6A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 56NH, 0.6A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2041-1-ND B82498F3560J000 29AJ4401
Product Name Fixed Inductors Fixed Inductors Wirewound Inductor, 56Nh, 0.6A, 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details