Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021775-B82498F3471G
Packaging: Reel - TR
Type: Wirewound
Current Rating: 190mA
Inductance: 470nH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 30 @ 100MHz
Frequency - Self Resonant: 650MHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.9 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Inductor RF Molded Wirewound 0.47uH 2% 50MHz 30Q-Factor Ceramic 0.19A 1.9Ohm DCR 0805 T/R Product overview: B82498F3471G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 50MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 50MHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3471G000 can be used for catalog matching and distributor lookup.
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard
470nH Unshielded Wirewound Inductor 190mA 1.9Ohm Max Nonstandard
WIREWOUND INDUCTOR, 470NH, 0.19A, 0805 ROHS COMPLIANT: YES
FIXED IND 470NH 190MA 1.9OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1021775-B82498F3471G000 | 71-B82498F3471G000 | 495-5712-2-ND | 29AJ4400 | B82498F3471G000 |
| Product Name | Fixed Inductors - B82498F3471G000 | 0.47uH 50MHz 0.19A Inductor and Choke | Fixed Inductors | Wirewound Inductor, 470Nh, 0.19A, 0805 Rohs Compliant Epcos | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | RF | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Application | RF Choke |