EPCOS AG Fixed Inductors B82498F3470J000

Description
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1854-1-ND
Fixed Inductors 495-1854-1-ND
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1854-6-ND
Fixed Inductors 495-1854-6-ND
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1854-2-ND
Fixed Inductors 495-1854-2-ND
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 47Nh 600Ma 5% 2000Mhz; Inductance Epcos - 06J1060 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 47Nh 600Ma 5% 2000Mhz; Inductance Epcos
06J1060
Chip Inductor 47Nh 600Ma 5% 2000Mhz; Inductance Epcos 06J1060
CHIP INDUCTOR 47NH 600MA 5% 2000MHZ; Inductance:47nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 47NH 600MA 5% 2000MHZ; Inductance:47nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1854-1-ND 06J1060
Product Name Fixed Inductors Chip Inductor 47Nh 600Ma 5% 2000Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details