EPCOS AG Fixed Inductors B82498F3470G001

Description
FIXED IND 47NH 600MA 130 MOHM
Request a Quote Datasheet
Description
FIXED IND 47NH 600MA 130 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3470G001CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 600MA 130 MOHM

FIXED IND 47NH 600MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82498F3470G001DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 600MA 130 MOHM

FIXED IND 47NH 600MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82498F3470G001TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 600mA 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82498F3470G001CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details