EPCOS AG Fixed Inductors B82498F3391J001

Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75359-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75359-1-ND
Fixed Inductors 495-75359-1-ND
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75359-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75359-6-ND
Fixed Inductors 495-75359-6-ND
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75359-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75359-2-ND
Fixed Inductors 495-75359-2-ND
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Automotive 0.39uH 100MHz 0.21A Inductor and Choke - 71-B82498F3391J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.39uH 100MHz 0.21A Inductor and Choke
71-B82498F3391J001
Automotive 0.39uH 100MHz 0.21A Inductor and Choke 71-B82498F3391J001
Inductor RF Molded Wirewound 0.39uH 5% 100MHz 40Q-Factor Ceramic 0.21A 1.6Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3391J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.39uH, 100MHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.39uH, 100MHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3391J001 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.39uH 5% 100MHz 40Q-Factor Ceramic 0.21A 1.6Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3391J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.39uH, 100MHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.39uH, 100MHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3391J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75359-1-ND 71-B82498F3391J001
Product Name Fixed Inductors Automotive 0.39uH 100MHz 0.21A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers