EPCOS AG Fixed Inductors B82498F3391G001

Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3391G001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3391G001-ND
Fixed Inductors B82498F3391G001-ND
390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

390nH Unshielded Wirewound Inductor 210mA 1.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82498F3391G001-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details