EPCOS AG Fixed Inductors B82498F3390J001

Description
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3390J001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3390J001-ND
Fixed Inductors B82498F3390J001-ND
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82498F Series, 39 Nh, 5%, 0805 [2012 Metric], 2.1 Ghz Rohs Compliant Epcos - 19P2618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498F Series, 39 Nh, 5%, 0805 [2012 Metric], 2.1 Ghz Rohs Compliant Epcos
19P2618
Surface Mount High Frequency Inductor, B82498F Series, 39 Nh, 5%, 0805 [2012 Metric], 2.1 Ghz Rohs Compliant Epcos 19P2618
Surface Mount High Frequency Inductor, B82498F Series, 39 nH, 5%, 0805 [2012 Metric], 2.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498F Series, 39 nH, 5%, 0805 [2012 Metric], 2.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82498F3390J001-ND 19P2618
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82498F Series, 39 Nh, 5%, 0805 [2012 Metric], 2.1 Ghz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DF-141XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details