EPCOS AG Fixed Inductors B82498F3390J000

Description
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2040-6-ND
Fixed Inductors 495-2040-6-ND
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2040-1-ND
Fixed Inductors 495-2040-1-ND
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2040-2-ND
Fixed Inductors 495-2040-2-ND
39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

39nH Unshielded Wirewound Inductor 600mA 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 39Nh, 600Ma, +5%, 2.1Ghz; Inductance Epcos - 06J1056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 600Ma, +5%, 2.1Ghz; Inductance Epcos
06J1056
Inductor, 39Nh, 600Ma, +5%, 2.1Ghz; Inductance Epcos 06J1056
INDUCTOR, 39NH, 600MA, +5%, 2.1GHZ; Inductance:39nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 39NH, 600MA, +5%, 2.1GHZ; Inductance:39nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2040-6-ND 06J1056
Product Name Fixed Inductors Inductor, 39Nh, 600Ma, +5%, 2.1Ghz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469821 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details
Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers