EPCOS AG SMD 220MA 1.5OHM Inductor and Choke B82498F3331J001

Description
FIXED IND 330NH 220MA 1.5OHM SMD Product overview: B82498F3331J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3331J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 220MA 1.5OHM SMD Product overview: B82498F3331J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3331J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220MA 1.5OHM Inductor and Choke - 71-B82498F3331J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220MA 1.5OHM Inductor and Choke
71-B82498F3331J001
SMD 220MA 1.5OHM Inductor and Choke 71-B82498F3331J001
FIXED IND 330NH 220MA 1.5OHM SMD Product overview: B82498F3331J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3331J001 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 220MA 1.5OHM SMD Product overview: B82498F3331J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3331J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82498F3331J001DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3331J001CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3331J001TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

330nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82498F Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos - 33P6672 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498F Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos
33P6672
Surface Mount High Frequency Inductor, B82498F Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos 33P6672
Surface Mount High Frequency Inductor, B82498F Series, 330 nH, 5%, 0805 [2012 Metric], 800 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498F Series, 330 nH, 5%, 0805 [2012 Metric], 800 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3331J001 495-B82498F3331J001DKR-ND 33P6672
Product Name SMD 220MA 1.5OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, B82498F Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers