EPCOS AG Inductance Epcos B82498F3331J.

Description
Inductance:330nH; Saturation Current (Isat):-; Product Range:B82498F SIMID Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes
Description
Inductance:330nH; Saturation Current (Isat):-; Product Range:B82498F SIMID Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Epcos - 29AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Epcos
29AC2998
Inductance Epcos 29AC2998
Inductance:330nH; Saturation Current (Isat):-; Product Range:B82498F SIMID Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Inductance:330nH; Saturation Current (Isat):-; Product Range:B82498F SIMID Series; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC2998
Product Name Inductance Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details