TDK Corporation Fixed Inductors - B82498F3330G B82498F3330G

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970804-B82498F3330G Packaging: Tape and Reel Current Rating: 600 mA Length: 2.3114 mm Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 2 % Ratings: AEC-Q200 Test Frequency: 250 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2.2 GHz DC Current: 600 mA Composition: Wirewound Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970804-B82498F3330G Packaging: Tape and Reel Current Rating: 600 mA Length: 2.3114 mm Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 2 % Ratings: AEC-Q200 Test Frequency: 250 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2.2 GHz DC Current: 600 mA Composition: Wirewound Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3330G - 970804-B82498F3330G - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498F3330G
970804-B82498F3330G
Fixed Inductors - B82498F3330G 970804-B82498F3330G
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970804-B82498F3330G Packaging: Tape and Reel Current Rating: 600 mA Length: 2.3114 mm Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 2 % Ratings: AEC-Q200 Test Frequency: 250 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 2.2 GHz DC Current: 600 mA Composition: Wirewound Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 1.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970804-B82498F3330G
Packaging: Tape and Reel
Current Rating: 600 mA
Length: 2.3114 mm
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 1.397 mm
Mounting: SMD (SMT)
Tolerance: 2 %
Ratings: AEC-Q200
Test Frequency: 250 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 2.2 GHz
DC Current: 600 mA
Composition: Wirewound
Width: 1.7018 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Depth: 1.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
0.033uH 250MHz 0.6A Inductor and Choke - 71-B82498F3330G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033uH 250MHz 0.6A Inductor and Choke
71-B82498F3330G
0.033uH 250MHz 0.6A Inductor and Choke 71-B82498F3330G
Inductor RF Molded Wirewound 0.033uH 2% 250MHz 65Q-Factor Ceramic 0.6A 0.11Ohm DCR 0805 T/R Product overview: B82498F3330G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3330G can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.033uH 2% 250MHz 65Q-Factor Ceramic 0.6A 0.11Ohm DCR 0805 T/R Product overview: B82498F3330G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3330G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 970804-B82498F3330G 71-B82498F3330G
Product Name Fixed Inductors - B82498F3330G 0.033uH 250MHz 0.6A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound RF
Configuration Fixed
Inductance Range 0.0330 microH
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details