EPCOS AG Fixed Inductors B82498F3279K000

Description
2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2058-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2058-1-ND
Fixed Inductors 495-2058-1-ND
2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2058-2-ND
Fixed Inductors 495-2058-2-ND
2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2058-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2058-6-ND
Fixed Inductors 495-2058-6-ND
2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 1A 30mOhm Max Nonstandard

Buy Now Datasheet
Wirewound Inductor, 2.7Nh, 1A, 0805 Rohs Compliant Epcos - 29AJ4398 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 2.7Nh, 1A, 0805 Rohs Compliant Epcos
29AJ4398
Wirewound Inductor, 2.7Nh, 1A, 0805 Rohs Compliant Epcos 29AJ4398
WIREWOUND INDUCTOR, 2.7NH, 1A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 2.7NH, 1A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2058-1-ND 29AJ4398
Product Name Fixed Inductors Wirewound Inductor, 2.7Nh, 1A, 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details