EPCOS AG Fixed Inductors B82498F3271J001

Description
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75358-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75358-2-ND
Fixed Inductors 495-75358-2-ND
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75358-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75358-6-ND
Fixed Inductors 495-75358-6-ND
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75358-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75358-1-ND
Fixed Inductors 495-75358-1-ND
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
SMD 270MA 1 OHM Inductor and Choke - 71-B82498F3271J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270MA 1 OHM Inductor and Choke
71-B82498F3271J001
SMD 270MA 1 OHM Inductor and Choke 71-B82498F3271J001
FIXED IND 270NH 270MA 1 OHM SMD Product overview: B82498F3271J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3271J001 can be used for catalog matching and distributor lookup.

FIXED IND 270NH 270MA 1 OHM SMD Product overview: B82498F3271J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3271J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1021136-B82498F3271J001
Inductors, Coils, Chokes - Fixed Inductors 1021136-B82498F3271J001
Win Source Part Number: 1021136-B82498F3271J 001 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 nH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 45 @ 250MHz Frequency - Self Resonant: 900MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 270 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82498F3271J1,495-75 358-1,B82498F3271J 1,B82498F3271J1-ND,4 95-75358-6,495-75358 -2

Win Source Part Number: 1021136-B82498F3271J001
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 45 @ 250MHz
Frequency - Self Resonant: 900MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82498F3271J1,495-75358-1,B82498F3271J 1,B82498F3271J1-ND,495-75358-6,495-75358-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75358-2-ND 71-B82498F3271J001 1021136-B82498F3271J001
Product Name Fixed Inductors SMD 270MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details