EPCOS AG Fixed Inductors B82498F3271J000

Description
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3271J000TR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3271J000CT-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3271J000DKR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

270nH Unshielded Wirewound Inductor 270mA 1Ohm Max Nonstandard

Buy Now Datasheet
Wirewound Inductor, 270Nh, 0.27A, 0805 Rohs Compliant Epcos - 29AJ4397 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 270Nh, 0.27A, 0805 Rohs Compliant Epcos
29AJ4397
Wirewound Inductor, 270Nh, 0.27A, 0805 Rohs Compliant Epcos 29AJ4397
WIREWOUND INDUCTOR, 270NH, 0.27A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 270NH, 0.27A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Smt-Inductor 0805 Rohs Compliant Epcos - 06J1049 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0805 Rohs Compliant Epcos
06J1049
Smt-Inductor 0805 Rohs Compliant Epcos 06J1049
SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82498F3271J000TR-ND 29AJ4397 06J1049
Product Name Fixed Inductors Wirewound Inductor, 270Nh, 0.27A, 0805 Rohs Compliant Epcos Smt-Inductor 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details