EPCOS AG Fixed Inductors B82498F3270J001

Description
27nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3270J001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3270J001-ND
Fixed Inductors B82498F3270J001-ND
27nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82498F Series, 27 Nh, 5%, 0805 [2012 Metric], 2.5 Ghz Rohs Compliant Epcos - 19P2617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498F Series, 27 Nh, 5%, 0805 [2012 Metric], 2.5 Ghz Rohs Compliant Epcos
19P2617
Surface Mount High Frequency Inductor, B82498F Series, 27 Nh, 5%, 0805 [2012 Metric], 2.5 Ghz Rohs Compliant Epcos 19P2617
Surface Mount High Frequency Inductor, B82498F Series, 27 nH, 5%, 0805 [2012 Metric], 2.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498F Series, 27 nH, 5%, 0805 [2012 Metric], 2.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82498F3270J001-ND 19P2617
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82498F Series, 27 Nh, 5%, 0805 [2012 Metric], 2.5 Ghz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers