EPCOS AG Fixed Inductors B82498F3221J000

Description
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1851-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1851-2-ND
Fixed Inductors 495-1851-2-ND
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1851-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1851-6-ND
Fixed Inductors 495-1851-6-ND
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1851-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1851-1-ND
Fixed Inductors 495-1851-1-ND
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82498F3221J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82498F3221J000
Fixed Inductors B82498F3221J000
FIXED IND 220NH 320MA 700MOHM SM

FIXED IND 220NH 320MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1851-2-ND B82498F3221J000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers