EPCOS AG Automotive 0.18uH 100MHz 0.34A Inductor and Choke B82498F3181J001

Description
Inductor RF Molded Wirewound 0.18uH 5% 100MHz 45Q-Factor Ceramic 0.34A 0.53Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3181J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 100MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 100MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.18uH 5% 100MHz 45Q-Factor Ceramic 0.34A 0.53Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3181J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 100MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 100MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.18uH 100MHz 0.34A Inductor and Choke - 71-B82498F3181J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.18uH 100MHz 0.34A Inductor and Choke
71-B82498F3181J001
Automotive 0.18uH 100MHz 0.34A Inductor and Choke 71-B82498F3181J001
Inductor RF Molded Wirewound 0.18uH 5% 100MHz 45Q-Factor Ceramic 0.34A 0.53Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3181J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 100MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 100MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J001 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.18uH 5% 100MHz 45Q-Factor Ceramic 0.34A 0.53Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3181J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 100MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 100MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75357-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75357-2-ND
Fixed Inductors 495-75357-2-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75357-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75357-6-ND
Fixed Inductors 495-75357-6-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75357-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75357-1-ND
Fixed Inductors 495-75357-1-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3181J001 495-75357-2-ND
Product Name Automotive 0.18uH 100MHz 0.34A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 45 45
Unlock Full Specs
to access all available technical data

Similar Products

0.12uH 250MHz 0.31A Inductor and Choke - 71-0402HPH-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details