EPCOS AG Fixed Inductors B82498F3151J001

Description
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75651-6-ND
Fixed Inductors 495-75651-6-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75651-1-ND
Fixed Inductors 495-75651-1-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75651-2-ND
Fixed Inductors 495-75651-2-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82498F Series, 150 Nh, 5%, 0805 [2012 Metric], 1.15 Ghz Rohs Compliant Epcos - 33P6668 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498F Series, 150 Nh, 5%, 0805 [2012 Metric], 1.15 Ghz Rohs Compliant Epcos
33P6668
Surface Mount High Frequency Inductor, B82498F Series, 150 Nh, 5%, 0805 [2012 Metric], 1.15 Ghz Rohs Compliant Epcos 33P6668
Surface Mount High Frequency Inductor, B82498F Series, 150 nH, 5%, 0805 [2012 Metric], 1.15 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498F Series, 150 nH, 5%, 0805 [2012 Metric], 1.15 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75651-6-ND 33P6668
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82498F Series, 150 Nh, 5%, 0805 [2012 Metric], 1.15 Ghz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details