EPCOS AG 0.15uH 100MHz 0.4A Inductor and Choke B82498F3151J000

Description
Inductor RF Molded Wirewound 0.15uH 5% 100MHz 45Q-Factor Ceramic 0.4A 0.42Ohm DCR 0805 T/R Product overview: B82498F3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3151J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.15uH 5% 100MHz 45Q-Factor Ceramic 0.4A 0.42Ohm DCR 0805 T/R Product overview: B82498F3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3151J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15uH 100MHz 0.4A Inductor and Choke - 71-B82498F3151J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15uH 100MHz 0.4A Inductor and Choke
71-B82498F3151J000
0.15uH 100MHz 0.4A Inductor and Choke 71-B82498F3151J000
Inductor RF Molded Wirewound 0.15uH 5% 100MHz 45Q-Factor Ceramic 0.4A 0.42Ohm DCR 0805 T/R Product overview: B82498F3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3151J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.15uH 5% 100MHz 45Q-Factor Ceramic 0.4A 0.42Ohm DCR 0805 T/R Product overview: B82498F3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3151J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-3434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3434-2-ND
Fixed Inductors 495-3434-2-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-3434-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3434-1-ND
Fixed Inductors 495-3434-1-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-3434-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3434-6-ND
Fixed Inductors 495-3434-6-ND
150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82498F3151J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82498F3151J000
Fixed Inductors B82498F3151J000
FIXED IND 150NH 400MA 420MOHM SM

FIXED IND 150NH 400MA 420MOHM SM

Supplier's Site Datasheet
Wirewound Inductor, 150Nh, 0.4A, 0805 Rohs Compliant Epcos - 29AJ4393 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 150Nh, 0.4A, 0805 Rohs Compliant Epcos
29AJ4393
Wirewound Inductor, 150Nh, 0.4A, 0805 Rohs Compliant Epcos 29AJ4393
WIREWOUND INDUCTOR, 150NH, 0.4A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 150NH, 0.4A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3151J000 495-3434-2-ND B82498F3151J000 29AJ4393
Product Name 0.15uH 100MHz 0.4A Inductor and Choke Fixed Inductors Fixed Inductors Wirewound Inductor, 150Nh, 0.4A, 0805 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology RF Wirewound; Drum Core, Wirewound Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 45 45 45
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details