EPCOS AG Fixed Inductors B82498F3100J000

Description
10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1848-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1848-2-ND
Fixed Inductors 495-1848-2-ND
10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1848-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1848-6-ND
Fixed Inductors 495-1848-6-ND
10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1848-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1848-1-ND
Fixed Inductors 495-1848-1-ND
10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Chip Inductor 10Nh 700Ma 5% 5000Mhz, Full Reel; Inductance Epcos - 06J1031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 10Nh 700Ma 5% 5000Mhz, Full Reel; Inductance Epcos
06J1031
Chip Inductor 10Nh 700Ma 5% 5000Mhz, Full Reel; Inductance Epcos 06J1031
CHIP INDUCTOR 10NH 700MA 5% 5000MHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

CHIP INDUCTOR 10NH 700MA 5% 5000MHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor, 10Nh, 0.7A, 0805 Rohs Compliant Epcos - 29AJ4390 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Nh, 0.7A, 0805 Rohs Compliant Epcos
29AJ4390
Wirewound Inductor, 10Nh, 0.7A, 0805 Rohs Compliant Epcos 29AJ4390
WIREWOUND INDUCTOR, 10NH, 0.7A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 10NH, 0.7A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1848-2-ND 06J1031 29AJ4390
Product Name Fixed Inductors Chip Inductor 10Nh 700Ma 5% 5000Mhz, Full Reel; Inductance Epcos Wirewound Inductor, 10Nh, 0.7A, 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details