EPCOS AG Fixed Inductors B82498F1562J000

Description
FIXED IND 5.6UH 85MA 4.3 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 5.6UH 85MA 4.3 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F1562J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 85MA 4.3 OHM SMD

FIXED IND 5.6UH 85MA 4.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82498F1562J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 85MA 4.3 OHM SMD

FIXED IND 5.6UH 85MA 4.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82498F1562J000TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 85mA 4.3Ohm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 85mA 4.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82498F1562J000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125957 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details