EPCOS AG Fixed Inductors B82498F1222J000

Description
2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1845-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1845-2-ND
Fixed Inductors 495-1845-2-ND
2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1845-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1845-1-ND
Fixed Inductors 495-1845-1-ND
2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1845-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1845-6-ND
Fixed Inductors 495-1845-6-ND
2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 130mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 330Mhz, 0805 Rohs Compliant Epcos - 92AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 330Mhz, 0805 Rohs Compliant Epcos
92AH4115
Inductor, 2.2Uh, 330Mhz, 0805 Rohs Compliant Epcos 92AH4115
INDUCTOR, 2.2UH, 330MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 330MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1845-2-ND 92AH4115
Product Name Fixed Inductors Inductor, 2.2Uh, 330Mhz, 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details