1.8µH Unshielded Wirewound Inductor 190mA 980mOhm Max Nonstandard
1.8µH Unshielded Wirewound Inductor 190mA 980mOhm Max Nonstandard
1.8µH Unshielded Wirewound Inductor 190mA 980mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82498F1182J000DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |