EPCOS AG Fixed Inductors B82498F1152J000

Description
1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75356-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75356-6-ND
Fixed Inductors 495-75356-6-ND
1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75356-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75356-1-ND
Fixed Inductors 495-75356-1-ND
1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75356-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75356-2-ND
Fixed Inductors 495-75356-2-ND
1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 200mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-75356-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers