EPCOS AG 1uH 7.96MHz 0.24A Inductor and Choke B82498F1102J000

Description
Inductor RF Molded Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.24A 0.55Ohm DCR 0805 T/R Product overview: B82498F1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.24A 0.55Ohm DCR 0805 T/R Product overview: B82498F1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 7.96MHz 0.24A Inductor and Choke - 71-B82498F1102J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 7.96MHz 0.24A Inductor and Choke
71-B82498F1102J000
1uH 7.96MHz 0.24A Inductor and Choke 71-B82498F1102J000
Inductor RF Molded Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.24A 0.55Ohm DCR 0805 T/R Product overview: B82498F1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1102J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.24A 0.55Ohm DCR 0805 T/R Product overview: B82498F1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F1102J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1844-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1844-6-ND
Fixed Inductors 495-1844-6-ND
1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1844-2-ND
Fixed Inductors 495-1844-2-ND
1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1844-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1844-1-ND
Fixed Inductors 495-1844-1-ND
1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 240mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82498F1102J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82498F1102J000
Fixed Inductors B82498F1102J000
FIXED IND 1UH 240MA 550 MOHM SMD

FIXED IND 1UH 240MA 550 MOHM SMD

Supplier's Site Datasheet
Chip Inductor, 1Uh, 240Ma 5% 440Mhz, Full Reel; Inductance Epcos - 43J3928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh, 240Ma 5% 440Mhz, Full Reel; Inductance Epcos
43J3928
Chip Inductor, 1Uh, 240Ma 5% 440Mhz, Full Reel; Inductance Epcos 43J3928
CHIP INDUCTOR, 1UH, 240MA 5% 440MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:440MHz; DC Current Rating:240mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

CHIP INDUCTOR, 1UH, 240MA 5% 440MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:440MHz; DC Current Rating:240mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 1Uh, 240Ma 5% 440Mhz; Inductance Epcos - 46P6171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh, 240Ma 5% 440Mhz; Inductance Epcos
46P6171
Chip Inductor, 1Uh, 240Ma 5% 440Mhz; Inductance Epcos 46P6171
CHIP INDUCTOR, 1UH, 240MA 5% 440MHZ; Inductance:1µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:440MHz; DC Current Rating:240mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 1UH, 240MA 5% 440MHZ; Inductance:1µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:440MHz; DC Current Rating:240mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498F Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F1102J000 495-1844-6-ND B82498F1102J000 43J3928
Product Name 1uH 7.96MHz 0.24A Inductor and Choke Fixed Inductors Fixed Inductors Chip Inductor, 1Uh, 240Ma 5% 440Mhz, Full Reel; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology RF Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 20 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details