EPCOS AG SMD 150MHz 390mA Inductor and Choke B82498B3820J

Description
RF Inductors - SMD 82nH 150MHz 390mA 5% Product overview: B82498B3820J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3820J can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Inductors - SMD 82nH 150MHz 390mA 5% Product overview: B82498B3820J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3820J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 150MHz 390mA Inductor and Choke - 71-B82498B3820J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MHz 390mA Inductor and Choke
71-B82498B3820J
SMD 150MHz 390mA Inductor and Choke 71-B82498B3820J
RF Inductors - SMD 82nH 150MHz 390mA 5% Product overview: B82498B3820J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3820J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 82nH 150MHz 390mA 5% Product overview: B82498B3820J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MHz, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3820J can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Rf, 82Nh, 0805; Inductance Epcos - 09J8768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf, 82Nh, 0805; Inductance Epcos
09J8768
Inductor, Rf, 82Nh, 0805; Inductance Epcos 09J8768
INDUCTOR, RF, 82NH, 0805; Inductance:82nH; DC Resistance Max:0.21ohm; Self Resonant Frequency:1.43GHz; DC Current Rating:390mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, RF, 82NH, 0805; Inductance:82nH; DC Resistance Max:0.21ohm; Self Resonant Frequency:1.43GHz; DC Current Rating:390mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498B3820J 09J8768
Product Name SMD 150MHz 390mA Inductor and Choke Inductor, Rf, 82Nh, 0805; Inductance Epcos
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0820 microH 0.0820 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details