Ind Wirewound 6.8nH 10% 250MHz 30Q-Factor Ceramic 800mA 0805 T/R Product overview: B82498B3689K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 800mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 800mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3689K can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114975-B82498B3689K
Packaging: Cut Tape
Current Rating: 800 mA
Length: 2.2 mm
Shielding: Shielded
Inductance: 6.8 nH
Tolerance: 10 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.5 GHz
Frequency: 5.5 GHz
Height: 1.45 mm
Resistance: 50 mΩ
Number of Pins: 2
Width: 2.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: 0805
Max Frequency: 5.5 GHz
Alternative Parts (Cross-Reference): B82498-B3689-K; B82498B3689-K;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 1.4 mm
Max DC Current: 800 mA
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Q Factor: 30
Inductance Tolerance: 10 %
Max Operating Temperature: 85 °C
Case Code (Metric): 2012
Surface Mount High Frequency Inductor, B82498B Series, 6.8 nH, 10%, 0805 [2012 Metric], 5.5 GHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82498B3689K | 1114975-B82498B3689K | 13J5708 |
| Product Name | 250MHz 800mA Inductor and Choke | Fixed Inductors - B82498B3689K | Surface Mount High Frequency Inductor, B82498B Series, 6.8 Nh, 10%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Epcos |
| Core Material | Ceramic | ||
| Inductance Range | 0.0068 microH | 0.0068 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Cut Tape | Tape Reel; Cut Tape | |
| Standards and Certifications | RoHS | RoHS | RoHS |