TDK U.S.A. Corporation 0.47uH 100MHz 0.115A Inductor and Choke B82498B3471J000

Description
Inductor General Purpose Wirewound 0.47uH 5% 100MHz 35Q-Factor Ceramic 0.115A 2.4Ohm DCR 0805 T/R Product overview: B82498B3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100MHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100MHz, 0.115A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 0.47uH 5% 100MHz 35Q-Factor Ceramic 0.115A 2.4Ohm DCR 0805 T/R Product overview: B82498B3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100MHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100MHz, 0.115A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47uH 100MHz 0.115A Inductor and Choke - 71-B82498B3471J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100MHz 0.115A Inductor and Choke
71-B82498B3471J000
0.47uH 100MHz 0.115A Inductor and Choke 71-B82498B3471J000
Inductor General Purpose Wirewound 0.47uH 5% 100MHz 35Q-Factor Ceramic 0.115A 2.4Ohm DCR 0805 T/R Product overview: B82498B3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100MHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100MHz, 0.115A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 0.47uH 5% 100MHz 35Q-Factor Ceramic 0.115A 2.4Ohm DCR 0805 T/R Product overview: B82498B3471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100MHz, 0.115A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100MHz, 0.115A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498B3471J000
Product Name 0.47uH 100MHz 0.115A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details