EPCOS AG Inductor and Choke B82498B3471J

Description
SMT inductors Product overview: B82498B3471J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMT inductors Product overview: B82498B3471J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-B82498B3471J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-B82498B3471J
Inductor and Choke 71-B82498B3471J
SMT inductors Product overview: B82498B3471J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J can be used for catalog matching and distributor lookup.

SMT inductors Product overview: B82498B3471J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3471J can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 470Nh, 115Ma, 5%, 660Mhz, Smd; Inductance Epcos - 13J5706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 115Ma, 5%, 660Mhz, Smd; Inductance Epcos
13J5706
Inductor, 470Nh, 115Ma, 5%, 660Mhz, Smd; Inductance Epcos 13J5706
INDUCTOR, 470NH, 115mA, 5%, 660MHZ, SMD; Inductance:470nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:660MHz; DC Current Rating:115mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

INDUCTOR, 470NH, 115mA, 5%, 660MHZ, SMD; Inductance:470nH; DC Resistance Max:2.4ohm; Self Resonant Frequency:660MHz; DC Current Rating:115mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498B3471J 13J5706
Product Name Inductor and Choke Inductor, 470Nh, 115Ma, 5%, 660Mhz, Smd; Inductance Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details