EPCOS AG SMD 100MHz 180mA Inductor and Choke B82498B3331J

Description
RF Inductors - SMD 330nH 100MHz 180mA 5% Product overview: B82498B3331J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3331J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 330nH 100MHz 180mA 5% Product overview: B82498B3331J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3331J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MHz 180mA Inductor and Choke - 71-B82498B3331J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MHz 180mA Inductor and Choke
71-B82498B3331J
SMD 100MHz 180mA Inductor and Choke 71-B82498B3331J
RF Inductors - SMD 330nH 100MHz 180mA 5% Product overview: B82498B3331J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3331J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 330nH 100MHz 180mA 5% Product overview: B82498B3331J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3331J can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount High Frequency Inductor, B82498B Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos - 62X4167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82498B Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos
62X4167
Surface Mount High Frequency Inductor, B82498B Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos 62X4167
Surface Mount High Frequency Inductor, B82498B Series, 330 nH, 5%, 0805 [2012 Metric], 800 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82498B Series, 330 nH, 5%, 0805 [2012 Metric], 800 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498B3331J 62X4167
Product Name SMD 100MHz 180mA Inductor and Choke Surface Mount High Frequency Inductor, B82498B Series, 330 Nh, 5%, 0805 [2012 Metric], 800 Mhz Rohs Compliant Epcos
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details