TDK U.S.A. Corporation 0.022uH 250MHz 0.6A Inductor and Choke B82498B3220J000

Description
Inductor General Purpose Wirewound 0.022uH 5% 250MHz 45Q-Factor Ceramic 0.6A 0.09Ohm DCR 0805 T/R Product overview: B82498B3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3220J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 0.022uH 5% 250MHz 45Q-Factor Ceramic 0.6A 0.09Ohm DCR 0805 T/R Product overview: B82498B3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3220J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.022uH 250MHz 0.6A Inductor and Choke - 71-B82498B3220J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022uH 250MHz 0.6A Inductor and Choke
71-B82498B3220J000
0.022uH 250MHz 0.6A Inductor and Choke 71-B82498B3220J000
Inductor General Purpose Wirewound 0.022uH 5% 250MHz 45Q-Factor Ceramic 0.6A 0.09Ohm DCR 0805 T/R Product overview: B82498B3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3220J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 0.022uH 5% 250MHz 45Q-Factor Ceramic 0.6A 0.09Ohm DCR 0805 T/R Product overview: B82498B3220J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B3220J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498B3220J000
Product Name 0.022uH 250MHz 0.6A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers