EPCOS AG Inductor, 180 Nh, 260Ma, 5%, 1.03Ghz; Inductance Epcos B82498B3181J

Description
INDUCTOR, 180 nH, 260mA, 5%, 1.03GHZ; Inductance:180nH; DC Resistance Max:0.47ohm; Self Resonant Frequency:1.03GHz; DC Current Rating:260mA; Inductor Case Style:0805 [2012 Metric]; Product Range:B82498B Series; Core Material:Ceramic RoHS Compliant: Yes
Description
INDUCTOR, 180 nH, 260mA, 5%, 1.03GHZ; Inductance:180nH; DC Resistance Max:0.47ohm; Self Resonant Frequency:1.03GHz; DC Current Rating:260mA; Inductor Case Style:0805 [2012 Metric]; Product Range:B82498B Series; Core Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 180 Nh, 260Ma, 5%, 1.03Ghz; Inductance Epcos - 13J5699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180 Nh, 260Ma, 5%, 1.03Ghz; Inductance Epcos
13J5699
Inductor, 180 Nh, 260Ma, 5%, 1.03Ghz; Inductance Epcos 13J5699
INDUCTOR, 180 nH, 260mA, 5%, 1.03GHZ; Inductance:180nH; DC Resistance Max:0.47ohm; Self Resonant Frequency:1.03GHz; DC Current Rating:260mA; Inductor Case Style:0805 [2012 Metric]; Product Range:B82498B Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 180 nH, 260mA, 5%, 1.03GHZ; Inductance:180nH; DC Resistance Max:0.47ohm; Self Resonant Frequency:1.03GHz; DC Current Rating:260mA; Inductor Case Style:0805 [2012 Metric]; Product Range:B82498B Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 13J5699
Product Name Inductor, 180 Nh, 260Ma, 5%, 1.03Ghz; Inductance Epcos
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details