TDK U.S.A. Corporation 4.7uH 7.96MHz 0.09A Inductor and Choke B82498B1472J

Description
Inductor General Purpose Wirewound 4.7uH 5% 7.96MHz 20Q-Factor Ferrite 0.09A 3.8Ohm DCR 0805 T/R Product overview: B82498B1472J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 4.7uH 5% 7.96MHz 20Q-Factor Ferrite 0.09A 3.8Ohm DCR 0805 T/R Product overview: B82498B1472J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 7.96MHz 0.09A Inductor and Choke - 71-B82498B1472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 7.96MHz 0.09A Inductor and Choke
71-B82498B1472J
4.7uH 7.96MHz 0.09A Inductor and Choke 71-B82498B1472J
Inductor General Purpose Wirewound 4.7uH 5% 7.96MHz 20Q-Factor Ferrite 0.09A 3.8Ohm DCR 0805 T/R Product overview: B82498B1472J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1472J can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 4.7uH 5% 7.96MHz 20Q-Factor Ferrite 0.09A 3.8Ohm DCR 0805 T/R Product overview: B82498B1472J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498B1472J
Product Name 4.7uH 7.96MHz 0.09A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849170P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers