EPCOS AG Inductor, 1.8Uh, 190Ma, 5%, 250Mhz, 0805; Inductance Epcos B82498B1182J

Description
INDUCTOR, 1.8UH, 190mA, 5%, 250MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:250MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes
Description
INDUCTOR, 1.8UH, 190mA, 5%, 250MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:250MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.8Uh, 190Ma, 5%, 250Mhz, 0805; Inductance Epcos - 13J5689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 190Ma, 5%, 250Mhz, 0805; Inductance Epcos
13J5689
Inductor, 1.8Uh, 190Ma, 5%, 250Mhz, 0805; Inductance Epcos 13J5689
INDUCTOR, 1.8UH, 190mA, 5%, 250MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:250MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

INDUCTOR, 1.8UH, 190mA, 5%, 250MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:250MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 13J5689
Product Name Inductor, 1.8Uh, 190Ma, 5%, 250Mhz, 0805; Inductance Epcos
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details