EPCOS AG Inductor, 1.5Uh, 200Ma, 5%, Full Reel; Product Range Epcos B82498B1152J000

Description
INDUCTOR, 1.5UH, 200MA, 5%, FULL REEL; Product Range:B82498B Series; Inductance:1.5 H; Inductance Tolerance: 5%; High Frequency Inductor Case:0805 [2012 Metric]; Self Resonant Frequency Min:250MHz; DC Resistance Max:0.75ohm; DC RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, 200MA, 5%, FULL REEL; Product Range:B82498B Series; Inductance:1.5 H; Inductance Tolerance: 5%; High Frequency Inductor Case:0805 [2012 Metric]; Self Resonant Frequency Min:250MHz; DC Resistance Max:0.75ohm; DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 200Ma, 5%, Full Reel; Product Range Epcos - 94W7838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 200Ma, 5%, Full Reel; Product Range Epcos
94W7838
Inductor, 1.5Uh, 200Ma, 5%, Full Reel; Product Range Epcos 94W7838
INDUCTOR, 1.5UH, 200MA, 5%, FULL REEL; Product Range:B82498B Series; Inductance:1.5 H; Inductance Tolerance: 5%; High Frequency Inductor Case:0805 [2012 Metric]; Self Resonant Frequency Min:250MHz; DC Resistance Max:0.75ohm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 200MA, 5%, FULL REEL; Product Range:B82498B Series; Inductance:1.5 H; Inductance Tolerance: 5%; High Frequency Inductor Case:0805 [2012 Metric]; Self Resonant Frequency Min:250MHz; DC Resistance Max:0.75ohm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94W7838
Product Name Inductor, 1.5Uh, 200Ma, 5%, Full Reel; Product Range Epcos
Inductance Range 1.50E6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details