TDK U.S.A. Corporation 1uH 7.96MHz 0.25A Inductor and Choke B82498B1102J000

Description
Inductor General Purpose Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.25A 0.5Ohm DCR 0805 T/R Product overview: B82498B1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.25A 0.5Ohm DCR 0805 T/R Product overview: B82498B1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 7.96MHz 0.25A Inductor and Choke - 71-B82498B1102J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 7.96MHz 0.25A Inductor and Choke
71-B82498B1102J000
1uH 7.96MHz 0.25A Inductor and Choke 71-B82498B1102J000
Inductor General Purpose Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.25A 0.5Ohm DCR 0805 T/R Product overview: B82498B1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1102J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 1uH 5% 7.96MHz 20Q-Factor Ferrite 0.25A 0.5Ohm DCR 0805 T/R Product overview: B82498B1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.96MHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1102J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498B1102J000
Product Name 1uH 7.96MHz 0.25A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers