EPCOS AG Inductor Kit, Simid0603C; Kit Contents Epcos B82496X001

Description
INDUCTOR KIT, SIMID0603C; Kit Contents:SIMID 0603 Series Inductors; Product Range:-; SVHC:No SVHC (27-Jun-2018); Range of Inductor Values:1nH to 220nH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR KIT, SIMID0603C; Kit Contents:SIMID 0603 Series Inductors; Product Range:-; SVHC:No SVHC (27-Jun-2018); Range of Inductor Values:1nH to 220nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Kit, Simid0603C; Kit Contents Epcos - 96K7713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, Simid0603C; Kit Contents Epcos
96K7713
Inductor Kit, Simid0603C; Kit Contents Epcos 96K7713
INDUCTOR KIT, SIMID0603C; Kit Contents:SIMID 0603 Series Inductors; Product Range:-; SVHC:No SVHC (27-Jun-2018); Range of Inductor Values:1nH to 220nH RoHS Compliant: Yes

INDUCTOR KIT, SIMID0603C; Kit Contents:SIMID 0603 Series Inductors; Product Range:-; SVHC:No SVHC (27-Jun-2018); Range of Inductor Values:1nH to 220nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K7713
Product Name Inductor Kit, Simid0603C; Kit Contents Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details