EPCOS AG Fixed Inductors B82496C3829J000

Description
8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1843-2-ND
Fixed Inductors 495-1843-2-ND
8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1843-6-ND
Fixed Inductors 495-1843-6-ND
8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1843-1-ND
Fixed Inductors 495-1843-1-ND
8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.0082uH 100MHz 0.65A Inductor and Choke - 71-B82496C3829J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0082uH 100MHz 0.65A Inductor and Choke
71-B82496C3829J000
Automotive 0.0082uH 100MHz 0.65A Inductor and Choke 71-B82496C3829J000
Inductor RF Laser Cut 0.0082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.65A 0.18Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3829J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 100MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 100MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3829J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.65A 0.18Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3829J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 100MHz, 0.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 100MHz, 0.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3829J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3829J000
863266-B82496C3829J000
Fixed Inductors - B82496C3829J000 863266-B82496C3829J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863266-B82496C3829J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 180mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1843-2, B82496C3829J, 495-1843-6, -B82496C3829J, -495-1843-1, 495-1843-1, -495-1843-1-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863266-B82496C3829J000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 180mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1843-2, B82496C3829J, 495-1843-6, -B82496C3829J, -495-1843-1, 495-1843-1, -495-1843-1-ND

Buy Now Datasheet
Chip Inductor, 8.2Nh, 650Ma 5% 6Ghz, Full Reel; Inductance Epcos - 06J1019 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 8.2Nh, 650Ma 5% 6Ghz, Full Reel; Inductance Epcos
06J1019
Chip Inductor, 8.2Nh, 650Ma 5% 6Ghz, Full Reel; Inductance Epcos 06J1019
CHIP INDUCTOR, 8.2NH, 650MA 5% 6GHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:650mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

CHIP INDUCTOR, 8.2NH, 650MA 5% 6GHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:650mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series RoHS Compliant: Yes

Supplier's Site
Inductor, 8.2Nh, 6Ghz, 0603 Rohs Compliant Epcos - 92AH4114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 6Ghz, 0603 Rohs Compliant Epcos
92AH4114
Inductor, 8.2Nh, 6Ghz, 0603 Rohs Compliant Epcos 92AH4114
INDUCTOR, 8.2NH, 6GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 6GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1843-2-ND 71-B82496C3829J000 863266-B82496C3829J000 06J1019 92AH4114
Product Name Fixed Inductors Automotive 0.0082uH 100MHz 0.65A Inductor and Choke Fixed Inductors - B82496C3829J000 Chip Inductor, 8.2Nh, 650Ma 5% 6Ghz, Full Reel; Inductance Epcos Inductor, 8.2Nh, 6Ghz, 0603 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details