EPCOS AG Automotive 0.082uH 100MHz 0.22A Inductor and Choke B82496C3820J000

Description
Inductor RF Laser Cut 0.082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.22A 1.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3820J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 100MHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 100MHz, 0.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3820J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.22A 1.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3820J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 100MHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 100MHz, 0.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3820J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.082uH 100MHz 0.22A Inductor and Choke - 71-B82496C3820J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.082uH 100MHz 0.22A Inductor and Choke
71-B82496C3820J000
Automotive 0.082uH 100MHz 0.22A Inductor and Choke 71-B82496C3820J000
Inductor RF Laser Cut 0.082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.22A 1.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3820J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 100MHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 100MHz, 0.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3820J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.082uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.22A 1.5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3820J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 100MHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 100MHz, 0.22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3820J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3820J000
863265-B82496C3820J000
Fixed Inductors - B82496C3820J000 863265-B82496C3820J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863265-B82496C3820J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 1.5Ohm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1842-6, B82496C3820J, -495-1842-1-ND, -B82496C3820J, 495-1842-2, 495-1842-1, -495-1842-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863265-B82496C3820J000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 1.5Ohm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1842-6, B82496C3820J, -495-1842-1-ND, -B82496C3820J, 495-1842-2, 495-1842-1, -495-1842-1

Buy Now Datasheet
Fixed Inductors - 495-1842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1842-2-ND
Fixed Inductors 495-1842-2-ND
82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1842-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1842-6-ND
Fixed Inductors 495-1842-6-ND
82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1842-1-ND
Fixed Inductors 495-1842-1-ND
82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - B82496C3820J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3820J000
Fixed Inductors B82496C3820J000
FIXED IND 82NH 220MA 1.5 OHM SMD

FIXED IND 82NH 220MA 1.5 OHM SMD

Supplier's Site Datasheet
Inductor, Smd, 82Nh, 220Ma, 5%, 2Ghz; Inductance Epcos - 59T9593 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 82Nh, 220Ma, 5%, 2Ghz; Inductance Epcos
59T9593
Inductor, Smd, 82Nh, 220Ma, 5%, 2Ghz; Inductance Epcos 59T9593
INDUCTOR, SMD, 82NH, 220MA, 5%, 2GHZ; Inductance:82nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:2GHz; DC Current Rating:220mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, SMD, 82NH, 220MA, 5%, 2GHZ; Inductance:82nH; DC Resistance Max:1.5ohm; Self Resonant Frequency:2GHz; DC Current Rating:220mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3820J000 863265-B82496C3820J000 495-1842-2-ND B82496C3820J000 59T9593
Product Name Automotive 0.082uH 100MHz 0.22A Inductor and Choke Fixed Inductors - B82496C3820J000 Fixed Inductors Fixed Inductors Inductor, Smd, 82Nh, 220Ma, 5%, 2Ghz; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology RF Wirewound Wirewound; Drum Core, Wirewound
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 14 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details