EPCOS AG Fixed Inductors - B82496C3689Z000 B82496C3689Z000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912705-B82496C3689Z0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 6.8 nH Unshielded Wirewound Inductor 700 mA 150mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82496C3689Z-ND, B82496C3689Z
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912705-B82496C3689Z0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 6.8 nH Unshielded Wirewound Inductor 700 mA 150mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82496C3689Z-ND, B82496C3689Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3689Z000
912705-B82496C3689Z000
Fixed Inductors - B82496C3689Z000 912705-B82496C3689Z000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912705-B82496C3689Z0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 6.8 nH Unshielded Wirewound Inductor 700 mA 150mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82496C3689Z-ND, B82496C3689Z

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912705-B82496C3689Z000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 6.8 nH Unshielded Wirewound Inductor 700 mA 150mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82496C3689Z-ND, B82496C3689Z

Buy Now Datasheet
Fixed Inductors - B82496C3689Z000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82496C3689Z000-ND
Fixed Inductors B82496C3689Z000-ND
6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke - 71-B82496C3689Z000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke
71-B82496C3689Z000
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke 71-B82496C3689Z000
Inductor RF Laser Cut 0.0068uH 0.2nH 100MHz 14Q-Factor Copper Plated Ceramic 0.7A 0.15Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3689Z000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uH, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0068uH, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3689Z000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0068uH 0.2nH 100MHz 14Q-Factor Copper Plated Ceramic 0.7A 0.15Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3689Z000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uH, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0068uH, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3689Z000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912705-B82496C3689Z000 B82496C3689Z000-ND 71-B82496C3689Z000
Product Name Fixed Inductors - B82496C3689Z000 Fixed Inductors Automotive 0.0068uH 100MHz 0.7A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound RF
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details