EPCOS AG Fixed Inductors - B82496C3689J000 B82496C3689J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021772-B82496C3689J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021772-B82496C3689J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3689J000
1021772-B82496C3689J000
Fixed Inductors - B82496C3689J000 1021772-B82496C3689J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021772-B82496C3689J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021772-B82496C3689J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.8nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke - 71-B82496C3689J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke
71-B82496C3689J000
Automotive 0.0068uH 100MHz 0.7A Inductor and Choke 71-B82496C3689J000
Inductor RF Laser Cut 0.0068uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.7A 0.15Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3689J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uH, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0068uH, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3689J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0068uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.7A 0.15Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3689J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uH, 100MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0068uH, 100MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3689J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1841-1-ND
Fixed Inductors 495-1841-1-ND
6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1841-6-ND
Fixed Inductors 495-1841-6-ND
6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1841-2-ND
Fixed Inductors 495-1841-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - B82496C3689J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3689J000
Fixed Inductors B82496C3689J000
FIXED IND 6.8NH 700MA 150MOHM SM

FIXED IND 6.8NH 700MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021772-B82496C3689J000 71-B82496C3689J000 495-1841-1-ND B82496C3689J000
Product Name Fixed Inductors - B82496C3689J000 Automotive 0.0068uH 100MHz 0.7A Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound RF Wirewound; Drum Core, Wirewound
Core Material Ceramic Copper Plated Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details