EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82496C3680J000

Description
Win Source Part Number: 1139717-B82496C3680J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1840-6,-495-1840 -1-ND,B82496C3680J,- B82496C3680J,495-184 0-2,-495-1840-1,495- 1840-1
Request a Quote Datasheet
Description
Win Source Part Number: 1139717-B82496C3680J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1840-6,-495-1840 -1-ND,B82496C3680J,- B82496C3680J,495-184 0-2,-495-1840-1,495- 1840-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1139717-B82496C3680J000
Inductors, Coils, Chokes - Fixed Inductors 1139717-B82496C3680J000
Win Source Part Number: 1139717-B82496C3680J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 14 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-1840-6,-495-1840 -1-ND,B82496C3680J,- B82496C3680J,495-184 0-2,-495-1840-1,495- 1840-1

Win Source Part Number: 1139717-B82496C3680J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 nH
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 14 @ 100MHz
Frequency - Self Resonant: 2GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-1840-6,-495-1840-1-ND,B82496C3680J,-B82496C3680J,495-1840-2,-495-1840-1,495-1840-1

Buy Now Datasheet
Fixed Inductors - 495-1840-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1840-6-ND
Fixed Inductors 495-1840-6-ND
68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1840-2-ND
Fixed Inductors 495-1840-2-ND
68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1840-1-ND
Fixed Inductors 495-1840-1-ND
68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 230mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.068uH 100MHz 0.23A Inductor and Choke - 71-B82496C3680J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.068uH 100MHz 0.23A Inductor and Choke
71-B82496C3680J000
Automotive 0.068uH 100MHz 0.23A Inductor and Choke 71-B82496C3680J000
Inductor RF Laser Cut 0.068uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.23A 1.3Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3680J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uH, 100MHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.068uH, 100MHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3680J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.068uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.23A 1.3Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3680J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uH, 100MHz, 0.23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.068uH, 100MHz, 0.23A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3680J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Nh, 230Ma, +5%, 2Ghz; Inductance Epcos - 49H6508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 230Ma, +5%, 2Ghz; Inductance Epcos
49H6508
Inductor, 68Nh, 230Ma, +5%, 2Ghz; Inductance Epcos 49H6508
INDUCTOR, 68NH, 230MA, +5%, 2GHZ; Inductance:68nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:2GHz; DC Current Rating:230mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 68NH, 230MA, +5%, 2GHZ; Inductance:68nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:2GHz; DC Current Rating:230mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1139717-B82496C3680J000 495-1840-6-ND 71-B82496C3680J000 49H6508
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive 0.068uH 100MHz 0.23A Inductor and Choke Inductor, 68Nh, 230Ma, +5%, 2Ghz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound RF
Core Material Ceramic Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details