TDK Corporation Fixed Inductors - B82496C3680J B82496C3680J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967917-B82496C3680J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 230 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 889 µm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 230 mA Composition: Wirewound Height: 900 µm Weight: 3.997283 mg Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 900 µm Lead Free: Yes Max DC Current: 230 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: Unknown Q Factor: 14 Inductance Tolerance: 5 %
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967917-B82496C3680J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 230 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 889 µm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 230 mA Composition: Wirewound Height: 900 µm Weight: 3.997283 mg Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 900 µm Lead Free: Yes Max DC Current: 230 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: Unknown Q Factor: 14 Inductance Tolerance: 5 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82496C3680J - 967917-B82496C3680J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82496C3680J
967917-B82496C3680J
Fixed Inductors - B82496C3680J 967917-B82496C3680J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967917-B82496C3680J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 230 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 889 µm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic, Copper Military Standard: Not Self Resonant Frequency: 2 GHz DC Current: 230 mA Composition: Wirewound Height: 900 µm Weight: 3.997283 mg Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 1.3 Ω Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 900 µm Lead Free: Yes Max DC Current: 230 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0603 REACH SVHC: Unknown Q Factor: 14 Inductance Tolerance: 5 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967917-B82496C3680J
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 230 mA
Length: 1.6002 mm
Shielding: Unshielded
Inductance: 68 nH
Height - Seated (Max): 889 µm
Mounting: SMD (SMT)
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 100 MHz
Core Material: Ceramic, Copper
Military Standard: Not
Self Resonant Frequency: 2 GHz
DC Current: 230 mA
Composition: Wirewound
Height: 900 µm
Weight: 3.997283 mg
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 1.3 Ω
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Depth: 900 µm
Lead Free: Yes
Max DC Current: 230 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0603
REACH SVHC: Unknown
Q Factor: 14
Inductance Tolerance: 5 %

Buy Now
SMD 230mA Inductor and Choke - 71-B82496C3680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 230mA Inductor and Choke
71-B82496C3680J
SMD 230mA Inductor and Choke 71-B82496C3680J
RF Inductors - SMD 68nH 230mA 5% 1.6x0.8mm SMD Product overview: B82496C3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3680J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 68nH 230mA 5% 1.6x0.8mm SMD Product overview: B82496C3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors B82496C3680J
RF Inductors - SMD 68nH 230mA 5% 1.6x0.8mm SMD

RF Inductors - SMD 68nH 230mA 5% 1.6x0.8mm SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 967917-B82496C3680J 71-B82496C3680J B82496C3680J
Product Name Fixed Inductors - B82496C3680J SMD 230mA Inductor and Choke Inductors
Mounting Option Surface Mount Technology
Technology Standard; Wirewound Wirewound
Configuration Fixed
Inductance Range 0.0680 microH 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details