EPCOS AG Fixed Inductors B82496C3569J000

Description
5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2034-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2034-1-ND
Fixed Inductors 495-2034-1-ND
5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2034-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2034-2-ND
Fixed Inductors 495-2034-2-ND
5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2034-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2034-6-ND
Fixed Inductors 495-2034-6-ND
5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2034-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details