EPCOS AG Surface Mount High Frequency Inductor, B82496C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Epcos B82496C3569J.

Description
Surface Mount High Frequency Inductor, B82496C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, B82496C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, B82496C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Epcos - 13J5684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Epcos
13J5684
Surface Mount High Frequency Inductor, B82496C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Epcos 13J5684
Surface Mount High Frequency Inductor, B82496C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 13J5684
Product Name Surface Mount High Frequency Inductor, B82496C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers