EPCOS AG Automotive 0.056uH 100MHz 0.25A Inductor and Choke B82496C3560J000

Description
Inductor RF Laser Cut 0.056uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.25A 1.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3560J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3560J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.056uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.25A 1.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3560J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3560J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.056uH 100MHz 0.25A Inductor and Choke - 71-B82496C3560J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.056uH 100MHz 0.25A Inductor and Choke
71-B82496C3560J000
Automotive 0.056uH 100MHz 0.25A Inductor and Choke 71-B82496C3560J000
Inductor RF Laser Cut 0.056uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.25A 1.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3560J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3560J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.056uH 5% 100MHz 14Q-Factor Copper Plated Ceramic 0.25A 1.2Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3560J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 100MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 100MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3560J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3560J000
863264-B82496C3560J000
Fixed Inductors - B82496C3560J000 863264-B82496C3560J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863264-B82496C3560J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 1.2Ohm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82496C3560J, 495-2033-1, -495-2033-1-ND, -B82496C3560J, 495-2033-6, -495-2033-1, 495-2033-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863264-B82496C3560J000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 1.2Ohm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82496C3560J, 495-2033-1, -495-2033-1-ND, -B82496C3560J, 495-2033-6, -495-2033-1, 495-2033-2

Buy Now Datasheet
Fixed Inductors - 495-2033-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2033-6-ND
Fixed Inductors 495-2033-6-ND
56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2033-1-ND
Fixed Inductors 495-2033-1-ND
56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2033-2-ND
Fixed Inductors 495-2033-2-ND
56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - B82496C3560J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3560J000
Fixed Inductors B82496C3560J000
FIXED IND 56NH 250MA 1.2 OHM SMD

FIXED IND 56NH 250MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3560J000 863264-B82496C3560J000 495-2033-6-ND B82496C3560J000
Product Name Automotive 0.056uH 100MHz 0.25A Inductor and Choke Fixed Inductors - B82496C3560J000 Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology RF Wirewound Wirewound; Drum Core, Wirewound
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 14 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers